Labelmatch 8" x 2" Medical Transcription 30019

Description
8" x 2" Part: 30019 | MFG #: 312952 8"X2"; 5 per Sheet; 100 Sheets per carton; White Medical Transcription
Description
8" x 2" Part: 30019 | MFG #: 312952 8"X2"; 5 per Sheet; 100 Sheets per carton; White Medical Transcription

Suppliers

Company
Product
Description
Supplier Links
8
Hudson, OH, USA
8" x 2" Medical Transcription
30019
8" x 2" Medical Transcription 30019
8" x 2" Part: 30019 | MFG #: 312952 8"X2"; 5 per Sheet; 100 Sheets per carton; White Medical Transcription

8" x 2"
Part: 30019 | MFG #: 312952
8"X2"; 5 per Sheet; 100 Sheets per carton; White Medical Transcription

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30019
Product Name 8" x 2" Medical Transcription
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details
Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details