Labelmatch 4-1/4" x 2" Square Corners 30015

Description
4-1/4" x 2" Part: 30015 | MFG #: 312603 4-1/4"X2"; 10 per Sheet; 100 Sheets per carton; White
Description
4-1/4" x 2" Part: 30015 | MFG #: 312603 4-1/4"X2"; 10 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4-1/4
Hudson, OH, USA
4-1/4" x 2" Square Corners
30015
4-1/4" x 2" Square Corners 30015
4-1/4" x 2" Part: 30015 | MFG #: 312603 4-1/4"X2"; 10 per Sheet; 100 Sheets per carton; White

4-1/4" x 2"
Part: 30015 | MFG #: 312603
4-1/4"X2"; 10 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30015
Product Name 4-1/4" x 2" Square Corners
Color White
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White Semi Gloss Polyimide Label Material - XF-101S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details