Labelmatch 4" x 2" 4 X 2 - 10 per sheet 30012

Description
4" x 2" Part: 30012 | MFG #: 312107 4"X2"; 10 per Sheet; 100 Sheets per carton; White
Description
4" x 2" Part: 30012 | MFG #: 312107 4"X2"; 10 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 2" 4 X 2 - 10 per sheet
30012
4" x 2" 4 X 2 - 10 per sheet 30012
4" x 2" Part: 30012 | MFG #: 312107 4"X2"; 10 per Sheet; 100 Sheets per carton; White

4" x 2"
Part: 30012 | MFG #: 312107
4"X2"; 10 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30012
Product Name 4" x 2" 4 X 2 - 10 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details