Labelmatch 4" X 1-1/2" Other Mailing Labels 30011

Description
4" X 1-1/2" Part: 30011 | MFG #: 312052 4"X1-1/2"; 14 per Sheet; 100 Sheets per carton; White
Description
4" X 1-1/2" Part: 30011 | MFG #: 312052 4"X1-1/2"; 14 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" X 1-1/2" Other Mailing Labels
30011
4" X 1-1/2" Other Mailing Labels 30011
4" X 1-1/2" Part: 30011 | MFG #: 312052 4"X1-1/2"; 14 per Sheet; 100 Sheets per carton; White

4" X 1-1/2"
Part: 30011 | MFG #: 312052
4"X1-1/2"; 14 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30011
Product Name 4" X 1-1/2" Other Mailing Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 358752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 1.46 inches (37 mm)
View Details