Labelmatch 4" x 1-1/3" Other Mailing Labels 30010

Description
4" x 1-1/3" Part: 30010 | MFG #: 312006 4"X1-1/3"; 14 per Sheet; 100 Sheets per carton; White
Description
4" x 1-1/3" Part: 30010 | MFG #: 312006 4"X1-1/3"; 14 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1-1/3" Other Mailing Labels
30010
4" x 1-1/3" Other Mailing Labels 30010
4" x 1-1/3" Part: 30010 | MFG #: 312006 4"X1-1/3"; 14 per Sheet; 100 Sheets per carton; White

4" x 1-1/3"
Part: 30010 | MFG #: 312006
4"X1-1/3"; 14 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30010
Product Name 4" x 1-1/3" Other Mailing Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453672 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.36 inches (60 mm)
View Details
Label - 210-811 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
Thermal Transfer Printable Label - XF-520 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details