Labelmatch 4" x 1" 4 X 1 - 20 per sheet 30009

Description
4" x 1" Part: 30009 | MFG #: 311951 4"X1"; 20 per Sheet; 100 Sheets per carton; White
Description
4" x 1" Part: 30009 | MFG #: 311951 4"X1"; 20 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1" 4 X 1 - 20 per sheet
30009
4" x 1" 4 X 1 - 20 per sheet 30009
4" x 1" Part: 30009 | MFG #: 311951 4"X1"; 20 per Sheet; 100 Sheets per carton; White

4" x 1"
Part: 30009 | MFG #: 311951
4"X1"; 20 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30009
Product Name 4" x 1" 4 X 1 - 20 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4847033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.9 inches (99.1 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label - 210-807/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details