Labelmatch 3-1/2" x 2" Office Labels 30008

Description
3-1/2" x 2" Part: 30008 | MFG #: 311455 3-1/2"X2"; 10 per Sheet; 100 Sheets per carton; White; Business Card Size
Description
3-1/2" x 2" Part: 30008 | MFG #: 311455 3-1/2"X2"; 10 per Sheet; 100 Sheets per carton; White; Business Card Size

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Hudson, OH, USA
3-1/2" x 2" Office Labels
30008
3-1/2" x 2" Office Labels 30008
3-1/2" x 2" Part: 30008 | MFG #: 311455 3-1/2"X2"; 10 per Sheet; 100 Sheets per carton; White; Business Card Size

3-1/2" x 2"
Part: 30008 | MFG #: 311455
3-1/2"X2"; 10 per Sheet; 100 Sheets per carton; White; Business Card Size

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30008
Product Name 3-1/2" x 2" Office Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7588005 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label - 210-707 - WAGO
Specs
Materials of Construction Polyester
View Details