Labelmatch 2-4/5" x 1" Square Corners 30006

Description
2-4/5" x 1" Part: 30006 | MFG #: 311308 2-4/5"X1"; 33 per Sheet; 100 Sheets per carton; White
Description
2-4/5" x 1" Part: 30006 | MFG #: 311308 2-4/5"X1"; 33 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
2-4/5
Hudson, OH, USA
2-4/5" x 1" Square Corners
30006
2-4/5" x 1" Square Corners 30006
2-4/5" x 1" Part: 30006 | MFG #: 311308 2-4/5"X1"; 33 per Sheet; 100 Sheets per carton; White

2-4/5" x 1"
Part: 30006 | MFG #: 311308
2-4/5"X1"; 33 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30006
Product Name 2-4/5" x 1" Square Corners
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 1.34 inches (34 mm)
View Details
Label - 210-705 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details