Labelmatch 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 30004

Description
2-5/8" x 1" Part: 30004 | MFG #: 310904 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White
Description
2-5/8" x 1" Part: 30004 | MFG #: 310904 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
2-5/8
Hudson, OH, USA
2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
30004
2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 30004
2-5/8" x 1" Part: 30004 | MFG #: 310904 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White

2-5/8" x 1"
Part: 30004 | MFG #: 310904
2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30004
Product Name 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454221 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.1260 inches (3.2 mm)
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details