Label Mill Automatic Label Applicator LM-1510

Description
USE CASES Easy integration to scales Bar-code scanners Product diverters Automatic machines Conveyor lines Remote trigger Tamp synchronization Indicator signals • Low label • Broken web • Batch done • And more PRODUCT SPECS Labeling Speed/Rate: Speeds up to 2400 Inches a Minute Interface Sensors: Product sensor - photo eye/limit switch/PLC input Auxiliary outputs with connector standard Label Placement:Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled Electrical:115 VAC/60Hz - 10 amps Label Roll Capacity:12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements:80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Label Size:Minimum 1⁄2” wide x 1⁄2” long Maximum 61⁄2” wide x 12” long (optional sizes available) Application Method:Tamp, wipe-on, flag, blow, corner-wrap, and swing tamp Environment:Operating 50-95° F (10-35° C) 15-85% RH, non-condensing
Datasheet
Description
USE CASES Easy integration to scales Bar-code scanners Product diverters Automatic machines Conveyor lines Remote trigger Tamp synchronization Indicator signals • Low label • Broken web • Batch done • And more PRODUCT SPECS Labeling Speed/Rate: Speeds up to 2400 Inches a Minute Interface Sensors: Product sensor - photo eye/limit switch/PLC input Auxiliary outputs with connector standard Label Placement:Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled Electrical:115 VAC/60Hz - 10 amps Label Roll Capacity:12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements:80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Label Size:Minimum 1⁄2” wide x 1⁄2” long Maximum 61⁄2” wide x 12” long (optional sizes available) Application Method:Tamp, wipe-on, flag, blow, corner-wrap, and swing tamp Environment:Operating 50-95° F (10-35° C) 15-85% RH, non-condensing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Label Applicator - LM-1510 - Label Mill
Savanna, IL, USA
Automatic Label Applicator
LM-1510
Automatic Label Applicator LM-1510
USE CASES Easy integration to scales Bar-code scanners Product diverters Automatic machines Conveyor lines Remote trigger Tamp synchronization Indicator signals • Low label • Broken web • Batch done • And more PRODUCT SPECS Labeling Speed/Rate: Speeds up to 2400 Inches a Minute Interface Sensors: Product sensor - photo eye/limit switch/PLC input Auxiliary outputs with connector standard Label Placement:Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled Electrical:115 VAC/60Hz - 10 amps Label Roll Capacity:12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction Air Requirements:80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap Label Size:Minimum 1⁄2” wide x 1⁄2” long Maximum 61⁄2” wide x 12” long (optional sizes available) Application Method:Tamp, wipe-on, flag, blow, corner-wrap, and swing tamp Environment:Operating 50-95° F (10-35° C) 15-85% RH, non-condensing

USE CASES

  • Easy integration to scales
  • Bar-code scanners
  • Product diverters
  • Automatic machines
  • Conveyor lines
  • Remote trigger
  • Tamp synchronization
  • Indicator signals
    • Low label
    • Broken web
    • Batch done
    • And more

PRODUCT SPECS

  • Labeling Speed/Rate: Speeds up to 2400 Inches a Minute
  • Interface Sensors: Product sensor - photo eye/limit switch/PLC input Auxiliary outputs with connector standard
  • Label Placement:Label placement up to +⁄- 1⁄32” when labels are produced to specifications and product handling is controlled
  • Electrical:115 VAC/60Hz - 10 amps
  • Label Roll Capacity:12” maximum outside diameter wound on a 3” I.D. core. Die-cut waste removed with minimum of 1⁄8” separations between labels in running direction
  • Air Requirements:80 psi/3 cfm when equipped with tamp, flag, blow, swing, or corner wrap
  • Label Size:Minimum 1⁄2” wide x 1⁄2” long Maximum 61⁄2” wide x 12” long (optional sizes available)
  • Application Method:Tamp, wipe-on, flag, blow, corner-wrap, and swing tamp
  • Environment:Operating 50-95° F (10-35° C) 15-85% RH, non-condensing
Supplier's Site Datasheet

Technical Specifications

  Label Mill
Product Category Packaging Machines
Product Number LM-1510
Product Name Automatic Label Applicator
Machine Type Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 3296052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Cartridge Filling System - RM110 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Cartridge
Industry Adhesives, Sealants & Greases; Industrial / General Use
View Details
Drop Sealers/Gravity Sealers - DS-IMP-1/4-16 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details