Labconco Corporation Instrument Desk 8052500

Description
Instrument Desk, serves as a desk, instrument table or laboratory cart. Support bar is centered to permit comfortable seating from either side. Built to standard desk height. Work surface is phenolic board with a melamine high-pressure laminate surface that resists stains and corrosion. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.
Description
Instrument Desk, serves as a desk, instrument table or laboratory cart. Support bar is centered to permit comfortable seating from either side. Built to standard desk height. Work surface is phenolic board with a melamine high-pressure laminate surface that resists stains and corrosion. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Suppliers

Company
Product
Description
Supplier Links
Instrument Desk - 8052500 - Labconco Corporation
Kansas City, MO, USA
Instrument Desk
8052500
Instrument Desk 8052500
Instrument Desk, serves as a desk, instrument table or laboratory cart. Support bar is centered to permit comfortable seating from either side. Built to standard desk height. Work surface is phenolic board with a melamine high-pressure laminate surface that resists stains and corrosion. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Instrument Desk, serves as a desk, instrument table or laboratory cart. Support bar is centered to permit comfortable seating from either side. Built to standard desk height. Work surface is phenolic board with a melamine high-pressure laminate surface that resists stains and corrosion. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Material Handling Carts and Trucks
Product Number 8052500
Product Name Instrument Desk
Cart / Truck Type Hand Truck; Platform Truck; Instrument Desk
Capacity 400 lbs (181 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 2542604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 4000 lbs (1814 kg)
Length 17 inch (430 mm)
View Details