Labconco Corporation 2-Basket Glassware Cart 8032500

Description
Glassware Cart, 2-Basket, used to carry glassware, plasticware, and small instruments, in vinyl-coated wire baskets. Includes two large baskets (32" x 18" x 4"). Complete with removable plastic drip pan to catch spills. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee. Also available in 4-Basket style.
Description
Glassware Cart, 2-Basket, used to carry glassware, plasticware, and small instruments, in vinyl-coated wire baskets. Includes two large baskets (32" x 18" x 4"). Complete with removable plastic drip pan to catch spills. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee. Also available in 4-Basket style.

Suppliers

Company
Product
Description
Supplier Links
2-Basket Glassware Cart - 8032500 - Labconco Corporation
Kansas City, MO, USA
2-Basket Glassware Cart
8032500
2-Basket Glassware Cart 8032500
Glassware Cart, 2-Basket, used to carry glassware, plasticware, and small instruments, in vinyl-coated wire baskets. Includes two large baskets (32" x 18" x 4"). Complete with removable plastic drip pan to catch spills. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee. Also available in 4-Basket style.

Glassware Cart, 2-Basket, used to carry glassware, plasticware, and small instruments, in vinyl-coated wire baskets. Includes two large baskets (32" x 18" x 4"). Complete with removable plastic drip pan to catch spills. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee. Also available in 4-Basket style.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Material Handling Carts and Trucks
Product Number 8032500
Product Name 2-Basket Glassware Cart
Cart / Truck Type Platform Truck; Shelf Cart
Capacity 400 lbs (181 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 251817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Steel
View Details