Labconco Corporation Cart for the Cure 8025000PNK

Description
Labconco's limited edition Cart for the Cure has all of the great features of our standard Portable Table, except the 18 gauge welded tubular steel frame boasts the official Breast Cancer Awareness pink color, as well as an official pink ribbon identification tag! For every Cart for the Cure sold, Labconco will donate $50 to the Spelman Medical Foundation to help provide free mammograms to women who can't afford them. Additional features of the Cart for the Cure: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; supports loads up to 400 lbs.; lifetime guarantee.
Description
Labconco's limited edition Cart for the Cure has all of the great features of our standard Portable Table, except the 18 gauge welded tubular steel frame boasts the official Breast Cancer Awareness pink color, as well as an official pink ribbon identification tag! For every Cart for the Cure sold, Labconco will donate $50 to the Spelman Medical Foundation to help provide free mammograms to women who can't afford them. Additional features of the Cart for the Cure: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; supports loads up to 400 lbs.; lifetime guarantee.

Suppliers

Company
Product
Description
Supplier Links
Cart for the Cure - 8025000PNK - Labconco Corporation
Kansas City, MO, USA
Cart for the Cure
8025000PNK
Cart for the Cure 8025000PNK
Labconco's limited edition Cart for the Cure has all of the great features of our standard Portable Table, except the 18 gauge welded tubular steel frame boasts the official Breast Cancer Awareness pink color, as well as an official pink ribbon identification tag! For every Cart for the Cure sold, Labconco will donate $50 to the Spelman Medical Foundation to help provide free mammograms to women who can't afford them. Additional features of the Cart for the Cure: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; supports loads up to 400 lbs.; lifetime guarantee.

Labconco's limited edition Cart for the Cure has all of the great features of our standard Portable Table, except the 18 gauge welded tubular steel frame boasts the official Breast Cancer Awareness pink color, as well as an official pink ribbon identification tag! For every Cart for the Cure sold, Labconco will donate $50 to the Spelman Medical Foundation to help provide free mammograms to women who can't afford them.

Additional features of the Cart for the Cure: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; supports loads up to 400 lbs.; lifetime guarantee.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Material Handling Carts and Trucks
Product Number 8025000PNK
Product Name Cart for the Cure
Cart / Truck Type Instrument Cart; Platform Truck
Capacity 400 lbs (181 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
View Details