Labconco Corporation Logic Cart 8022000

Description
Logic Cart, specifically designed to provide convenient storage of supplies commonly used in biological safety cabinets. Its compact size allows it to fit easily under Purifier Logic Class II Biosafety Cabinets and PuriCare Procedure Stations mounted on Telescoping Base Stands adjusted to any height. Two inch diameter casters and front and right side handle cutouts allow the cart to be easily moved to within reach while the user works. Three right side compartments accommodate pipettes and other supplies. The top left side compartment with front panel cutouts accommodates boxes of wipes and gloves. The drawer holds a variety of miscellaneous small instruments and supplies. An open storage area holds larger equipment and supplies. The 25" w x 19"d work surface and cart bottom are constructed of corrosion-resistant white high density polyethylene that is easy to clean. Remaining components are constructed of corrosion-resistant white ABS.
Description
Logic Cart, specifically designed to provide convenient storage of supplies commonly used in biological safety cabinets. Its compact size allows it to fit easily under Purifier Logic Class II Biosafety Cabinets and PuriCare Procedure Stations mounted on Telescoping Base Stands adjusted to any height. Two inch diameter casters and front and right side handle cutouts allow the cart to be easily moved to within reach while the user works. Three right side compartments accommodate pipettes and other supplies. The top left side compartment with front panel cutouts accommodates boxes of wipes and gloves. The drawer holds a variety of miscellaneous small instruments and supplies. An open storage area holds larger equipment and supplies. The 25" w x 19"d work surface and cart bottom are constructed of corrosion-resistant white high density polyethylene that is easy to clean. Remaining components are constructed of corrosion-resistant white ABS.

Suppliers

Company
Product
Description
Supplier Links
Logic Cart - 8022000 - Labconco Corporation
Kansas City, MO, USA
Logic Cart
8022000
Logic Cart 8022000
Logic Cart, specifically designed to provide convenient storage of supplies commonly used in biological safety cabinets. Its compact size allows it to fit easily under Purifier Logic Class II Biosafety Cabinets and PuriCare Procedure Stations mounted on Telescoping Base Stands adjusted to any height. Two inch diameter casters and front and right side handle cutouts allow the cart to be easily moved to within reach while the user works. Three right side compartments accommodate pipettes and other supplies. The top left side compartment with front panel cutouts accommodates boxes of wipes and gloves. The drawer holds a variety of miscellaneous small instruments and supplies. An open storage area holds larger equipment and supplies. The 25" w x 19"d work surface and cart bottom are constructed of corrosion-resistant white high density polyethylene that is easy to clean. Remaining components are constructed of corrosion-resistant white ABS.

Logic Cart, specifically designed to provide convenient storage of supplies commonly used in biological safety cabinets. Its compact size allows it to fit easily under Purifier Logic Class II Biosafety Cabinets and PuriCare Procedure Stations mounted on Telescoping Base Stands adjusted to any height. Two inch diameter casters and front and right side handle cutouts allow the cart to be easily moved to within reach while the user works. Three right side compartments accommodate pipettes and other supplies. The top left side compartment with front panel cutouts accommodates boxes of wipes and gloves. The drawer holds a variety of miscellaneous small instruments and supplies. An open storage area holds larger equipment and supplies.

The 25" w x 19"d work surface and cart bottom are constructed of corrosion-resistant white high density polyethylene that is easy to clean. Remaining components are constructed of corrosion-resistant white ABS.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Material Handling Carts and Trucks
Product Number 8022000
Product Name Logic Cart
Cart / Truck Type Platform Truck; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 2837093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details