Labconco Corporation Stockroom Cart 8021000

Description
Stockroom Cart, a step ladder and cart in one. Features two removable, watertight, epoxy-coated steel pans with gray vinyl mats, and one vinyl-coated wire basket. Sturdy, two-step ladder with non-skid surface conforms to OSHA and ANSI design guidelines. Spring-loaded, oversized steps with skid-resistant, rubber feet prevent cart from moving while user stands on the ladder. Steps withstand loads up to 1000 lbs. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.
Description
Stockroom Cart, a step ladder and cart in one. Features two removable, watertight, epoxy-coated steel pans with gray vinyl mats, and one vinyl-coated wire basket. Sturdy, two-step ladder with non-skid surface conforms to OSHA and ANSI design guidelines. Spring-loaded, oversized steps with skid-resistant, rubber feet prevent cart from moving while user stands on the ladder. Steps withstand loads up to 1000 lbs. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Suppliers

Company
Product
Description
Supplier Links
Stockroom Cart - 8021000 - Labconco Corporation
Kansas City, MO, USA
Stockroom Cart
8021000
Stockroom Cart 8021000
Stockroom Cart, a step ladder and cart in one. Features two removable, watertight, epoxy-coated steel pans with gray vinyl mats, and one vinyl-coated wire basket. Sturdy, two-step ladder with non-skid surface conforms to OSHA and ANSI design guidelines. Spring-loaded, oversized steps with skid-resistant, rubber feet prevent cart from moving while user stands on the ladder. Steps withstand loads up to 1000 lbs. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Stockroom Cart, a step ladder and cart in one. Features two removable, watertight, epoxy-coated steel pans with gray vinyl mats, and one vinyl-coated wire basket. Sturdy, two-step ladder with non-skid surface conforms to OSHA and ANSI design guidelines. Spring-loaded, oversized steps with skid-resistant, rubber feet prevent cart from moving while user stands on the ladder. Steps withstand loads up to 1000 lbs. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Material Handling Carts and Trucks
Product Number 8021000
Product Name Stockroom Cart
Cart / Truck Type Platform Truck; Stockpicker
Capacity 400 lbs (181 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
View Details