Labconco Corporation Utility Cart 8007000

Description
Utility Cart, may be used as a compact, mobile work station for laboratory equipment. An open shelf transports and supports small electrical equipment. A pan holds additional small items. Features: Attached power strip with 115 volts, 60 Hz, 12 amps capacity, has six electrical outlets, cord bracket and a 3-wire cord with plug; two corrosion-resistant, one-piece, vacuum-formed ABS plastic drawers, 15.75" x 14.88" x 4.2". Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.
Description
Utility Cart, may be used as a compact, mobile work station for laboratory equipment. An open shelf transports and supports small electrical equipment. A pan holds additional small items. Features: Attached power strip with 115 volts, 60 Hz, 12 amps capacity, has six electrical outlets, cord bracket and a 3-wire cord with plug; two corrosion-resistant, one-piece, vacuum-formed ABS plastic drawers, 15.75" x 14.88" x 4.2". Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Suppliers

Company
Product
Description
Supplier Links
Utility Cart - 8007000 - Labconco Corporation
Kansas City, MO, USA
Utility Cart
8007000
Utility Cart 8007000
Utility Cart, may be used as a compact, mobile work station for laboratory equipment. An open shelf transports and supports small electrical equipment. A pan holds additional small items. Features: Attached power strip with 115 volts, 60 Hz, 12 amps capacity, has six electrical outlets, cord bracket and a 3-wire cord with plug; two corrosion-resistant, one-piece, vacuum-formed ABS plastic drawers, 15.75" x 14.88" x 4.2". Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Utility Cart, may be used as a compact, mobile work station for laboratory equipment. An open shelf transports and supports small electrical equipment. A pan holds additional small items. Features: Attached power strip with 115 volts, 60 Hz, 12 amps capacity, has six electrical outlets, cord bracket and a 3-wire cord with plug; two corrosion-resistant, one-piece, vacuum-formed ABS plastic drawers, 15.75" x 14.88" x 4.2". Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Material Handling Carts and Trucks
Product Number 8007000
Product Name Utility Cart
Cart / Truck Type Instrument Cart; Platform Truck
Capacity 400 lbs (181 kg)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 2728843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details