Labconco Corporation CentriVap DNA Vacuum Concentrator 7970011

Description
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.
Description
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.

Suppliers

Company
Product
Description
Supplier Links
CentriVap DNA Vacuum Concentrator - 7970011 - Labconco Corporation
Kansas City, MO, USA
CentriVap DNA Vacuum Concentrator
7970011
CentriVap DNA Vacuum Concentrator 7970011
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.

The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Evaporators
Product Number 7970011
Product Name CentriVap DNA Vacuum Concentrator
Application Chemical; DNA
Type Rotory
Materials of Construction Up to 12" Diameter Centrifugal Chamber
Power Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - PTC Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Evaporation Rate 0.1458 to 0.3333 GPH (0.1533 to 0.3505 ml/sec)
View Details
Acid-Resistant CentiVap Centrifugal Vacuum Concentrator - 7810016 - Labconco Corporation
Specs
Application Chemical; Pharmaceuticals; Corrosive Solvents
Type Rotory; Vacuum
Materials of Construction Up to 12" Diameter Centrifugal Chamber
View Details