Labconco Corporation CentriVap DNA Vacuum Concentrator 7970010

Description
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.
Description
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.

Suppliers

Company
Product
Description
Supplier Links
CentriVap DNA Vacuum Concentrator - 7970010 - Labconco Corporation
Kansas City, MO, USA
CentriVap DNA Vacuum Concentrator
7970010
CentriVap DNA Vacuum Concentrator 7970010
The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.

The CentriVap DNA Centrifugal Concentrator is expressly designed to speed evaporation of solvents from DNA and other very small samples. This compact, benchtop cabinet contains all necessary components required to begin immediate concentration processing. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; and audible alarm to signal completion of set point run time.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7970010
Product Name CentriVap DNA Vacuum Concentrator
Equipment Type Evaporator; Vacuum Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
C Model Quick Silver® Flash Dryer - C1822.240.3500 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 3500 W
View Details
Rotary Dryer Modules -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Equipment Type Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
Applications / Materials Handled Waste / Sludge
Evaporation Rate 110 lbs/hr (500 kg/hr)
View Details
Stand Alone Drying System - SADS - Stoelting Cleaning Equipment
Stoelting Cleaning Equipment
Specs
Equipment Type Belt Conveyor Dryer; Straight Pass Dryer
Applications / Materials Handled Electronics / Semiconductors
Heat Source Waste Heat; Direct / Convection
View Details