Labconco Corporation CentriVap Benchtop Centrifugal Vacuum Concentrator 7810015

Description
The CentriVap Benchtop Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.
Description
The CentriVap Benchtop Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Suppliers

Company
Product
Description
Supplier Links
CentriVap Benchtop Centrifugal Vacuum Concentrator - 7810015 - Labconco Corporation
Kansas City, MO, USA
CentriVap Benchtop Centrifugal Vacuum Concentrator
7810015
CentriVap Benchtop Centrifugal Vacuum Concentrator 7810015
The CentriVap Benchtop Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

The CentriVap Benchtop Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Evaporators
Product Number 7810015
Product Name CentriVap Benchtop Centrifugal Vacuum Concentrator
Application Chemical; Solvents
Type Rotory
Materials of Construction Up to 12" Diameter Centrifugal Chamber
Power Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - DM Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Power Source Electric
Evaporation Rate 0.0625 to 1 GPH (0.0657 to 1.05 ml/sec)
View Details
Rising/Falling Film Plate Evaporators -  - APV, An SPX Brand
Specs
Application Food
Type FallingFilm; RisingFilm
System Capacity 4535 to 158730 kg/hr (1000 to 35000 lbs/hr)
View Details