2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm light to alert operator to low airflow conditions; exhaust prefilter of pleated paper with MERV 8 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; 6' power cord and plug.
| Labconco Corporation | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | 3410000 |
| Product Name | 2' Protector Downdraft Powder Station |
| Applications | General Cleaning |
| Features | HEPA/ULPA |
| Collector Type | Downdraft Tables |
| Process | Dry Type |