Labconco Corporation Protector Evidence Drying Cabinets 3400010

Description
Protector Evidence Drying Cabinet with Washdown features 2" OD drain with 30 liter/minute drain pump and washdown spray nozzle with 6' coiled hose for additional decontamination; type 304 brushed stainless steel interior, stainless steel rod and three stainless steel collapsible/removabl e wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 17.5" w x 26.5" d x 12" h with door; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; 96" power cord and plug.
Description
Protector Evidence Drying Cabinet with Washdown features 2" OD drain with 30 liter/minute drain pump and washdown spray nozzle with 6' coiled hose for additional decontamination; type 304 brushed stainless steel interior, stainless steel rod and three stainless steel collapsible/removabl e wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 17.5" w x 26.5" d x 12" h with door; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; 96" power cord and plug.

Suppliers

Company
Product
Description
Supplier Links
Protector Evidence Drying Cabinets - 3400010 - Labconco Corporation
Kansas City, MO, USA
Protector Evidence Drying Cabinets
3400010
Protector Evidence Drying Cabinets 3400010
Protector Evidence Drying Cabinet with Washdown features 2" OD drain with 30 liter/minute drain pump and washdown spray nozzle with 6' coiled hose for additional decontamination; type 304 brushed stainless steel interior, stainless steel rod and three stainless steel collapsible/removabl e wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 17.5" w x 26.5" d x 12" h with door; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; 96" power cord and plug.

Protector Evidence Drying Cabinet with Washdown features 2" OD drain with 30 liter/minute drain pump and washdown spray nozzle with 6' coiled hose for additional decontamination; type 304 brushed stainless steel interior, stainless steel rod and three stainless steel collapsible/removable wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 17.5" w x 26.5" d x 12" h with door; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; 96" power cord and plug.

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 3400010
Product Name Protector Evidence Drying Cabinets
Equipment Type UV Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Quick Silver® AutoFlash Dryer - AFS1818.120.2300 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 2300 W
View Details
Rotary Dryer Modules -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Equipment Type Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
Applications / Materials Handled Waste / Sludge
Evaporation Rate 110 lbs/hr (500 kg/hr)
View Details
Industrialized Stand-Alone Conveyorized Drying System -  - Stoelting Cleaning Equipment
Specs
Equipment Type Belt Conveyor Dryer; Straight Pass Dryer
Applications / Materials Handled Electronics / Semiconductors
Heat Source Waste Heat; Direct / Convection
View Details