Labconco Corporation Protector Evidence Drying Cabinets 3400001

Description
Protector Evidence Drying Cabinet features 254 nm UV lamp; key-activated UV light switch; type 304 brushed stainless steel interior with 2" OD floor drain, stainless steel rod and three stainless steel collapsible/removabl e wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 36" w x 26.5" d x 12" h with door and 14-quart plastic bucket; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; three-position switch; 96" power cord and plug.
Description
Protector Evidence Drying Cabinet features 254 nm UV lamp; key-activated UV light switch; type 304 brushed stainless steel interior with 2" OD floor drain, stainless steel rod and three stainless steel collapsible/removabl e wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 36" w x 26.5" d x 12" h with door and 14-quart plastic bucket; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; three-position switch; 96" power cord and plug.

Suppliers

Company
Product
Description
Supplier Links
Protector Evidence Drying Cabinets - 3400001 - Labconco Corporation
Kansas City, MO, USA
Protector Evidence Drying Cabinets
3400001
Protector Evidence Drying Cabinets 3400001
Protector Evidence Drying Cabinet features 254 nm UV lamp; key-activated UV light switch; type 304 brushed stainless steel interior with 2" OD floor drain, stainless steel rod and three stainless steel collapsible/removabl e wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 36" w x 26.5" d x 12" h with door and 14-quart plastic bucket; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; three-position switch; 96" power cord and plug.

Protector Evidence Drying Cabinet features 254 nm UV lamp; key-activated UV light switch; type 304 brushed stainless steel interior with 2" OD floor drain, stainless steel rod and three stainless steel collapsible/removable wire mesh shelves, 8" w x 19" d; safety glass door with magnetic seal that accommodates a user-supplied padlock or optional tamper-evident tag; epoxy-coated steel exterior; storage area, 36" w x 26.5" d x 12" h with door and 14-quart plastic bucket; 2" diameter locking casters; inlet and exhaust roughing prefilters with MERV 11 rating; exhaust HEPA filter, 99.99% efficient on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; three-position switch; 96" power cord and plug.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 3400001
Product Name Protector Evidence Drying Cabinets
Equipment Type UV Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Termomix® Paddle Dryer / Reactor - TM 500 - Heinkel USA
Specs
Equipment Type Paddle / Agitator Dryer; Vacuum Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Slurries
Temperature 14 to 304 F (-10 to 151 C)
View Details
Econo Model Quick Silver® Flash Dryer - ECO1820.240 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 3200 W
View Details
Filter Dryer - Kilo Laboratory - Powder Systems Limited (PSL)
Powder Systems Limited (PSL)
Specs
Applications / Materials Handled Free Flowing Powders / Granules
Temperature -68 to 329 F (-55.56 to 165 C)
View Details