LabChem Inc. METHYLENE BLUE 1% IN ETHANOL LC169202

Description
METHYLENE BLUE 1% IN ETHANOL-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
METHYLENE BLUE 1% IN ETHANOL-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
METHYLENE BLUE 1% IN ETHANOL - LC169202 - LabChem Inc.
Pittsburgh, PA, USA
METHYLENE BLUE 1% IN ETHANOL
LC169202
METHYLENE BLUE 1% IN ETHANOL LC169202
METHYLENE BLUE 1% IN ETHANOL-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

METHYLENE BLUE 1% IN ETHANOL-1L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Chemical Additives and Agents
Product Number LC169202
Product Name METHYLENE BLUE 1% IN ETHANOL
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Stain Preventor Gel -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
Redox Buffer 475 mV - 238227 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details