L3 Harris RF Power Dividers/Splitters SYS16D1601

Description
20 GHZ PRESCALER/DIVIDER
Description
20 GHZ PRESCALER/DIVIDER

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SYS16D1601 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
SYS16D1601
RF Power Dividers/Splitters SYS16D1601
20 GHZ PRESCALER/DIVIDER

20 GHZ PRESCALER/DIVIDER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SYS16D1601
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47907A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details