L3 Harris RF Power Dividers/Splitters PD4-1225/1275-50N-R

Description
POWER DIVIDER
Description
POWER DIVIDER

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD4-1225/1275-50N-R - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PD4-1225/1275-50N-R
RF Power Dividers/Splitters PD4-1225/1275-50N-R
POWER DIVIDER

POWER DIVIDER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PD4-1225/1275-50N-R
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
RF Receivers - SI4764-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details