L3 Harris RF Power Dividers/Splitters PD04-20002900

Description
POWER DIVIDER
Description
POWER DIVIDER

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD04-20002900 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PD04-20002900
RF Power Dividers/Splitters PD04-20002900
POWER DIVIDER

POWER DIVIDER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PD04-20002900
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - SI4741-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details