L3 HARRIS
PD02-02001240 -- RF POWER DIVIDERS/SPLITTERS
L3 Harris
RF Power Dividers/Splitters
PD02-02001240
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PD02-02001240 |
|
Product Name
|
RF Power Dividers/Splitters |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"16-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
700 to 2200 MHz
View Details
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details