L3 Harris RF and Wireless - RF Amplifiers LNA-40-02002000-27-10P

Description
IC RF AMP VSAT 2GHZ-20GHZ MODULE
Description
IC RF AMP VSAT 2GHZ-20GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
LNA-40-02002000-27-10P
RF and Wireless - RF Amplifiers LNA-40-02002000-27-10P
IC RF AMP VSAT 2GHZ-20GHZ MODULE

IC RF AMP VSAT 2GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number LNA-40-02002000-27-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers
0.01 to 40 GHz High Frequency Distributed Driver Amplifier - AMM-11078CH - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type bare-die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details