L-3 Communications Narda Microwave - West HP/Avantek Replacement Amplifier DMT-12435

Description

Suppliers

Company
Product
Description
Supplier Links
Folsom, CA, USA
HP/Avantek Replacement Amplifier
DMT-12435
HP/Avantek Replacement Amplifier DMT-12435

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Amplifiers
Product Number DMT-12435
Product Name HP/Avantek Replacement Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12400 MHz
Minimum Gain 38 dB
Maximum Gain 45 dB
Gain Flatness 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

EVAL3-ADM-5931, Evaluation Board, Broadband Distributed Amplifier - EVAL3-ADM-5931 - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 12000 MHz
Package Type evaluation-board
View Details
COFDM Video Power Amplifier - CRD.002-00A - PIDSO - Propagation Ideas & Solutions GmbH
PIDSO - Propagation Ideas & Solutions GmbH
Specs
Amplifier Type Power Amplifier
Package Type Connectorized
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
E-Band Low Noise Amplifier MMIC - AWL-7186 - Anokiwave
Specs
Amplifier Type Low Noise Amplifier
Applications Point-to-Point Radio Communications
Frequency Range 71 to 86 MHz
View Details