L-3 Communications Narda Microwave - West
HP/Avantek Replacement Amplifier
DFT-8231
Suppliers
HP/Avantek Replacement Amplifier
DFT-8231
Technical Specifications
Product Category
|
RF Amplifiers |
Product Number
|
DFT-8231 |
Product Name
|
HP/Avantek Replacement Amplifier |
Amplifier Type
|
Low Noise Amplifier
|
Frequency Range
|
2000 to 8000 MHz
|
Minimum Gain
|
6.5 dB
|
Maximum Gain
|
7 dB
|
Gain Flatness
|
0.7000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency Range
100 to 7000 MHz
Minimum Gain
12.5 dB
Maximum Gain
12.5 to ? dB
View Details
4 suppliers
Operating Temperature
0 to 55 C (32 to 131 F)
Nominal Impedance
50
View Details
Frequency Range
2000 to 30000 MHz
Package Type
Surface Mount; surface-mount
View Details
PIDSO - Propagation Ideas & Solutions GmbH
Amplifier Type
Power Amplifier
Package Type
Connectorized
View Details