L-3 Communications Narda Microwave - West
Medium Power Amplifier
DBS-0208N323
Suppliers
Medium Power Amplifier
DBS-0208N323
Technical Specifications
Product Category
|
RF Amplifiers |
Product Number
|
DBS-0208N323 |
Product Name
|
Medium Power Amplifier |
Amplifier Type
|
Power Amplifier
|
Operating Temperature
|
? to 25 C (? to 77 F)
|
Frequency Range
|
2000 to 18000 MHz
|
Minimum Gain
|
32 dB
|
Maximum Gain
|
38 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency Range
824 to 1910 MHz
Package Type
Surface Mount
Operating Voltage
4.4 volts
View Details
RoHS Compliant
RoHS
Minimum Gain
17 dB
Maximum Gain
17 dB
View Details
Applications
Mobile / Wireless Systems
RoHS Compliant
RoHS
Frequency Range
2300 to 2700 MHz
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details