L3 Harris RF and Wireless - RF Amplifiers AMFW-4F-07200780-65

Description
AMPLIFIER - LOW NOISE SATCOM
Description
AMPLIFIER - LOW NOISE SATCOM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMFW-4F-07200780-65
RF and Wireless - RF Amplifiers AMFW-4F-07200780-65
AMPLIFIER - LOW NOISE SATCOM

AMPLIFIER - LOW NOISE SATCOM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMFW-4F-07200780-65
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-10-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 18000 MHz
Minimum Gain 25 dB
View Details
4-45 GHz Broadband Driver Amplifier - AMM-10859PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA2286A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details