Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
L3 HARRIS
AMF-5F-15501650-25-10P -- RF AND WIRELESS - RF AMPLIFIERS
L3 Harris
RF and Wireless - RF Amplifiers
AMF-5F-15501650-25-10P
Description
IC AMP GPS 15.5GHZ-16.5GHZ MOD
Description
IC AMP GPS 15.5GHZ-16.5GHZ MOD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-15501650-25-10P
RF and Wireless - RF Amplifiers
AMF-5F-15501650-25-10P
IC AMP GPS 15.5GHZ-16.5GHZ MOD
IC AMP GPS 15.5GHZ-16.5GHZ MOD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Amplifiers
Product Number
AMF-5F-15501650-25-10P
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
15500 to 16500 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
2.4 GHz Smart Energy/ZigBee Front End Module
SE2432L
Specs
Output Power
24 dBm
Package Type
Surface Mount; Plugin; QFN, 24-pin
Operating Voltage
3.6 volts
View Details
Maury Microwave
Low Phase Noise Amplifiers
HX2400
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details
Marki Microwave LLC
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier
AMM-9619PSM
Specs
Frequency Range
2000 to 26000 MHz
Package Type
Surface Mount; surface-mount
View Details
Infineon Technologies AG
RF Amplifiers
PTMA180152M V1
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; GSM, EDGE
Frequency Range
1800 to 2000 MHz
View Details
2
suppliers