L3 Harris RF and Wireless - RF Amplifiers AMF-5F-14001450-30-10P

Description
IC RF AMP GPS 14GHZ-14.5GHZ MOD
Description
IC RF AMP GPS 14GHZ-14.5GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-5F-14001450-30-10P
RF and Wireless - RF Amplifiers AMF-5F-14001450-30-10P
IC RF AMP GPS 14GHZ-14.5GHZ MOD

IC RF AMP GPS 14GHZ-14.5GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-5F-14001450-30-10P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 14000 to 14500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details