L3 Harris RF and Wireless - RF Amplifiers AMF-4F-18004000-37-8P

Description
IC RF AMP GPS 18GHZ-40GHZ MODULE
Description
IC RF AMP GPS 18GHZ-40GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4F-18004000-37-8P
RF and Wireless - RF Amplifiers AMF-4F-18004000-37-8P
IC RF AMP GPS 18GHZ-40GHZ MODULE

IC RF AMP GPS 18GHZ-40GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4F-18004000-37-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 18000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details