L3 Harris RF and Wireless - RF Amplifiers AMF-4D-02001800-38-18P

Description
IC RF AMP GPS 2GHZ-18GHZ MODULE
Description
IC RF AMP GPS 2GHZ-18GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-4D-02001800-38-18P
RF and Wireless - RF Amplifiers AMF-4D-02001800-38-18P
IC RF AMP GPS 2GHZ-18GHZ MODULE

IC RF AMP GPS 2GHZ-18GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-4D-02001800-38-18P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA728L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 170 to 1675 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details