L3 Harris RF and Wireless - RF Amplifiers AMF-3F-03400420-30-13P

Description
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD
Description
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3F-03400420-30-13P
RF and Wireless - RF Amplifiers AMF-3F-03400420-30-13P
IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

IC RF AMP GPS 3.4GHZ-4.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3F-03400420-30-13P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3400 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 1880 to 1930 MHz
Minimum Gain ? to 35 dB
Maximum Gain 35 dB
View Details
RF Amplifiers - 2312-CMD315C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details