L3 Harris RF and Wireless - RF Amplifiers AFS42-00101200-22-10P-42

Description
IC RF AMP GPS 100MHZ-12GHZ MOD
Description
IC RF AMP GPS 100MHZ-12GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS42-00101200-22-10P-42
RF and Wireless - RF Amplifiers AFS42-00101200-22-10P-42
IC RF AMP GPS 100MHZ-12GHZ MOD

IC RF AMP GPS 100MHZ-12GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS42-00101200-22-10P-42
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - 448-BGAP2S20AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details