L3 Harris RF and Wireless - RF Amplifiers AFS3-11701220-09-S-4

Description
IC AMP GPS 11.7GHZ-12.2GHZ MOD
Description
IC AMP GPS 11.7GHZ-12.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS3-11701220-09-S-4
RF and Wireless - RF Amplifiers AFS3-11701220-09-S-4
IC AMP GPS 11.7GHZ-12.2GHZ MOD

IC AMP GPS 11.7GHZ-12.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS3-11701220-09-S-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 11700 to 12200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers
RF Amplifiers - 2312-QPB8958SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details