L3 Harris RF and Wireless - RF Amplifiers AFS3-04000800-10-ULN

Description
IC RF AMP GPS 4GHZ-8GHZ MODULE
Description
IC RF AMP GPS 4GHZ-8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS3-04000800-10-ULN
RF and Wireless - RF Amplifiers AFS3-04000800-10-ULN
IC RF AMP GPS 4GHZ-8GHZ MODULE

IC RF AMP GPS 4GHZ-8GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS3-04000800-10-ULN
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Plug-In, Low Noise, Linear Amplifier, 5 MHz to 1000 MHz, 50Ω - AMP-15 - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details