L3 Harris RF and Wireless - RF Amplifiers AFD3-020080-23P

Description
IC RF AMP GPS 2GHZ-8GHZ MODULE
Description
IC RF AMP GPS 2GHZ-8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD3-020080-23P
RF and Wireless - RF Amplifiers AFD3-020080-23P
IC RF AMP GPS 2GHZ-8GHZ MODULE

IC RF AMP GPS 2GHZ-8GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD3-020080-23P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5500 MHz Cascadable Gain Block - ECG006C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 5500 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details