L3 Harris RF Power Dividers/Splitters 4426LB-2

Description
2-WAY POWER DIVIDER ASSY
Datasheet
Description
2-WAY POWER DIVIDER ASSY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4426LB-2 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
4426LB-2
RF Power Dividers/Splitters 4426LB-2
2-WAY POWER DIVIDER ASSY

2-WAY POWER DIVIDER ASSY

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4426LB-2
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333074-02 - CYBLE-333074-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.5 V 3.6 V
View Details