L3 Harris RF Power Dividers/Splitters 4372A-6

Description
6-WAY POWER DIVIDER ASSY, SMA(F)
Datasheet
Description
6-WAY POWER DIVIDER ASSY, SMA(F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4372A-6 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
4372A-6
RF Power Dividers/Splitters 4372A-6
6-WAY POWER DIVIDER ASSY, SMA(F)

6-WAY POWER DIVIDER ASSY, SMA(F)

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4372A-6
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51802-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - SI4708-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details
2 suppliers