L3 Harris RF Power Dividers/Splitters 4372A-3

Description
3-WAY POWER DIVDER ASSY, SMA(F)
Datasheet
Description
3-WAY POWER DIVDER ASSY, SMA(F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4372A-3 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
4372A-3
RF Power Dividers/Splitters 4372A-3
3-WAY POWER DIVDER ASSY, SMA(F)

3-WAY POWER DIVDER ASSY, SMA(F)

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4372A-3
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4624-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details