L3 Harris RF Power Dividers/Splitters 3326B-2

Description
2-WAY POWER DIVIDER
Description
2-WAY POWER DIVIDER

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3326B-2 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
3326B-2
RF Power Dividers/Splitters 3326B-2
2-WAY POWER DIVIDER

2-WAY POWER DIVIDER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 3326B-2
Product Name RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details