L3 Harris RF Power Dividers/Splitters 2372A-2

Description
2 WAY HI PWR DIVIDER
Description
2 WAY HI PWR DIVIDER

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 2372A-2 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
2372A-2
RF Power Dividers/Splitters 2372A-2
2 WAY HI PWR DIVIDER

2 WAY HI PWR DIVIDER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2372A-2
Product Name RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L10-QGAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4705-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers