L.H. Dottie Company Conduit Body X75CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION X CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION CROSS SIDE ACCESS OPENING INCLUDE COVER AND GASKET BC MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION X CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION CROSS SIDE ACCESS OPENING INCLUDE COVER AND GASKET BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - X75CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
X75CG
Conduit Body X75CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION X CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION CROSS SIDE ACCESS OPENING INCLUDE COVER AND GASKET BC MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • X CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • CROSS SIDE ACCESS OPENING
  • INCLUDE COVER AND GASKET
  • BC MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number X75CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-3 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details