WRT6158 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
WRT6158
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC PLATED FINISH
1-5/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PC 4260 MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC PLATED FINISH
1-5/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PC 4260 MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC PLATED FINISH
1-5/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PC 4260 MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- YELLOW ZINC PLATED FINISH
- 1-5/8 INCH
- #6 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- PC 4260 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WRT6158 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details