WRT6118 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
WRT6118
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES WRT MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES WRT MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES WRT MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- YELLOW ZINC FINISH
- 1-1/8 INCH
- #6 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- PACKAGING TYPE BOX
- SERIES WRT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WRT6118 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.7500 inch (19.05 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
2 suppliers