WRT6114 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
WRT6114
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES WRT MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES WRT MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES WRT MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- YELLOW ZINC FINISH
- 1-1/4 INCH
- #6 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- PACKAGING TYPE BOX
- SERIES WRT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WRT6114 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details